multicomp PRO Bipolar Transistor, Npn, 120V To-39; Transistor Polarity Multicomp Pro 2N5682

Description
BIPOLAR TRANSISTOR, NPN, 120V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 120V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 120V To-39; Transistor Polarity Multicomp Pro - 35C0731 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 120V To-39; Transistor Polarity Multicomp Pro
35C0731
Bipolar Transistor, Npn, 120V To-39; Transistor Polarity Multicomp Pro 35C0731
BIPOLAR TRANSISTOR, NPN, 120V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 120V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 35C0731
Product Name Bipolar Transistor, Npn, 120V To-39; Transistor Polarity Multicomp Pro
Polarity NPN
Package Type TO-3; TO-39
IC(max) 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219949 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846BW-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
Single Bipolar Transistors - BC817K-40E6327 - ODG (Origin Data Global)
Specs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
VCEO 45 volts
View Details