BIPOLAR TRANSISTOR, PNP, -75V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:75V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:1MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, PNP, -75 V, 1 W, -2 A, 30 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 35C0722 | 35X2688 |
| Product Name | Bipolar Transistor, Pnp, -75V To-39; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -75 V, 1 W, -2 A, 30 Rohs Compliant Multicomp Pro |
| Polarity | PNP | PNP |
| Package Type | TO-3; TO-39 | TO-3 |
| IC(max) | 2000 milliamps |