BIPOLAR TRANSISTOR, NPN, 80V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:20A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 01H1382 |
| Product Name | Bipolar Transistor, Npn, 80V, To-3; Transistor Polarity Multicomp Pro |
| Polarity | NPN |
| Package Type | TO-3 |
| IC(max) | 20000 milliamps |