multicomp PRO Transistor, Bipolar, Pnp, 80V, 4A, To-126-3; Transistor Polarity Multicomp Pro 2N5195

Description
TRANSISTOR, BIPOLAR, PNP, 80V, 4A, TO-126-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, PNP, 80V, 4A, TO-126-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Silicon PNP bipolar transistor for power amplification and switching, housed in a TO-126 package with dimensions ranging from 10.8 to 11.05 mm in height, 7.49 to 7.75 mm in width, and 2.41 to 2.67 mm in thickness. It has a collector-emitter voltage rating of 80 V, continuous collector current of 4 A, and power dissipation of 40 W at 25°C case temperature, derating at 320 mW/°C. The operating junction temperature range is -65°C to +150°C. Current gain (hfe) ranges from 7 to 80 depending on bias conditions. The device meets no stated industry standards beyond its electrical and thermal ratings.

Datasheet Summary
Powered by GS/AI

Silicon PNP bipolar transistor for power amplification and switching, housed in a TO-126 package with dimensions ranging from 10.8 to 11.05 mm in height, 7.49 to 7.75 mm in width, and 2.41 to 2.67 mm in thickness. It has a collector-emitter voltage rating of 80 V, continuous collector current of 4 A, and power dissipation of 40 W at 25°C case temperature, derating at 320 mW/°C. The operating junction temperature range is -65°C to +150°C. Current gain (hfe) ranges from 7 to 80 depending on bias conditions. The device meets no stated industry standards beyond its electrical and thermal ratings.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Pnp, 80V, 4A, To-126-3; Transistor Polarity Multicomp Pro - 01H1379 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, 80V, 4A, To-126-3; Transistor Polarity Multicomp Pro
01H1379
Transistor, Bipolar, Pnp, 80V, 4A, To-126-3; Transistor Polarity Multicomp Pro 01H1379
TRANSISTOR, BIPOLAR, PNP, 80V, 4A, TO-126-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, 80V, 4A, TO-126-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 01H1379
Product Name Transistor, Bipolar, Pnp, 80V, 4A, To-126-3; Transistor Polarity Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660454 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
65V 0.1A Bipolar Transistor - 277-BC846UE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
5 suppliers