The 2N4920 is a PNP silicon bipolar transistor in a TO-126 package, designed for switching and amplifier applications. It has a collector-emitter voltage rating of 80V, a continuous collector current of 1A, and a power dissipation of 30W at Tc = 25°C. The transistor features a maximum saturation voltage of 0.6V at Ic = 1A and Ib = 100mA, with a DC current gain ranging from 10 to 150. The device operates with a junction temperature range of -65°C to +150°C and has a transition frequency of 3MHz. Dimensions are specified in millimetres, with a case height of 10.8 to 11.05mm and width of 7.49 to 7.75mm.
BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 01H1377 |
| Product Name | Bipolar Transistor, Pnp, -80V; Transistor Polarity Multicomp Pro |
| Polarity | PNP |
| Package Type | TO-3 |
| IC(max) | 1000 milliamps |