multicomp PRO Unijunction Transistor, 0.3W 50Ma To-92; Repetitive Peak Forward Current Itrm Multicomp Pro 2N4870

Description
UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-92; Repetitive Peak Forward Current Itrm:1.5A; Peak Emitter Current:1µA; Valley Current Iv:5mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; MSL:MSL 1 - Unlimited; Emitter Current:50mA RoHS Compliant: Yes
Datasheet
Description
UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-92; Repetitive Peak Forward Current Itrm:1.5A; Peak Emitter Current:1µA; Valley Current Iv:5mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; MSL:MSL 1 - Unlimited; Emitter Current:50mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unijunction Transistor, 0.3W 50Ma To-92; Repetitive Peak Forward Current Itrm Multicomp Pro - 35C0717 - Newark, An Avnet Company
Chicago, IL, United States
Unijunction Transistor, 0.3W 50Ma To-92; Repetitive Peak Forward Current Itrm Multicomp Pro
35C0717
Unijunction Transistor, 0.3W 50Ma To-92; Repetitive Peak Forward Current Itrm Multicomp Pro 35C0717
UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-92; Repetitive Peak Forward Current Itrm:1.5A; Peak Emitter Current:1µA; Valley Current Iv:5mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; MSL:MSL 1 - Unlimited; Emitter Current:50mA RoHS Compliant: Yes

UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-92; Repetitive Peak Forward Current Itrm:1.5A; Peak Emitter Current:1µA; Valley Current Iv:5mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; MSL:MSL 1 - Unlimited; Emitter Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 35C0717
Product Name Unijunction Transistor, 0.3W 50Ma To-92; Repetitive Peak Forward Current Itrm Multicomp Pro
Thyristor Type Unijunction Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom - 72M7063 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
4 suppliers
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 37962186 - Radwell International
Specs
Thyristor Type SCR
View Details
2 suppliers