The 2N4401 is an NPN silicon planar epitaxial transistor in a TO-92 plastic package, designed for general purpose switching applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 600 mA, and a power dissipation of 625 mW at 25°C. The junction-to-ambient thermal resistance is 200 °C/W, and the operating and storage temperature range is -55°C to +150°C. The transition frequency exceeds 250 MHz, and the DC current gain ranges from 80 to 300 depending on collector current and voltage. The TO-92 package dimensions are specified with pin spacing and body size within defined tolerances.
BIPOLAR TRANSISTOR, NPN, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:250MHzRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 08N8113 |
| Product Name | Bipolar Transistor, Npn, To-92; Transistor Polarity Multicomp Pro |
| Polarity | NPN |
| Package Type | TO-3; TO-92 |
| IC(max) | 600 milliamps |