BIPOLAR TRANSISTOR, PNP, -80V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0715 |
| Product Name | Bipolar Transistor, Pnp, -80V To-39; Transistor Polarity Multicomp Pro |
| Polarity | PNP |
| Package Type | TO-3; TO-39 |
| IC(max) | 1000 milliamps |