multicomp PRO Bipolar Transistor, Pnp, -40V To-39; Transistor Polarity Multicomp Pro 2N4037

Description
BIPOLAR TRANSISTOR, PNP, -40V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -40V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -40V To-39; Transistor Polarity Multicomp Pro - 35C0712 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V To-39; Transistor Polarity Multicomp Pro
35C0712
Bipolar Transistor, Pnp, -40V To-39; Transistor Polarity Multicomp Pro 35C0712
BIPOLAR TRANSISTOR, PNP, -40V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 35C0712
Product Name Bipolar Transistor, Pnp, -40V To-39; Transistor Polarity Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data