The 2N4036 is a silicon PNP bipolar transistor in a TO-39 case, designed for amplifier and switching applications. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 1 A, and a power dissipation of 1 W at 25°C. The device features a DC current gain (hFE) ranging from 20 to 200 under typical conditions, a collector-emitter saturation voltage of up to 0.65 V, and an operating junction temperature range from -65°C to +200°C. The TO-39 package has dimensions between 8.5 mm and 9.39 mm in length, 7.74 mm to 8.5 mm in width, and 6.09 mm to 6.6 mm in height, with a lead spacing that supports through-hole mounting.
BIPOLAR TRANSISTOR, PNP, -65V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0711 |
| Product Name | Bipolar Transistor, Pnp, -65V To-39; Transistor Polarity Multicomp Pro |
| Polarity | PNP |