BIPOLAR TRANSISTOR, PNP, -80V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, PNP, -80 V, 800 mW, -1 A, 40 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 35C0710 | 98K6251 |
| Product Name | Bipolar Transistor, Pnp, -80V To-39; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 800 Mw, -1 A, 40 Rohs Compliant Multicomp Pro |
| Polarity | PNP | PNP |