BIPOLAR TRANSISTOR, PNP, -60V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0709 |
| Product Name | Bipolar Transistor, Pnp, -60V To-39; Transistor Polarity Multicomp Pro |
| Polarity | PNP |