BIPOLAR TRANSISTOR, NPN, 325V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:325V; Continuous Collector Current:3.5A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0707 |
| Product Name | Bipolar Transistor, Npn, 325V, To-3; Transistor Polarity Multicomp Pro |
| Polarity | NPN |