multicomp PRO Bipolar (Bjt) Single Transistor, General Purpose, Npn, 140 V, 150 W, 16 A, 15 Rohs Compliant Multicomp Pro 2N3773..

Description
Bipolar (BJT) Single Transistor, General Purpose, NPN, 140 V, 150 W, 16 A, 15 RoHS Compliant: Yes
Description
Bipolar (BJT) Single Transistor, General Purpose, NPN, 140 V, 150 W, 16 A, 15 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor, General Purpose, NPN, has a maximum collector-emitter voltage of 140 V and can handle a continuous collector current of up to 16 A, with a peak rating of 30 A. It is rated for a total device dissipation of 150 W at 25°C, with a thermal resistance of 1.17 °C/W from junction to case. The transistor features a low saturation voltage of 1.4 V at a collector current of 8 A and a base current of 0.8 A, making it suitable for applications requiring high efficiency. It is characterized for linear operation and is designed for high power audio, disk head positioning, and power switching circuits, including relay or solenoid drivers. The device is RoHS compliant and has a wide operating temperature range from -65 to +200 °C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The Bipolar (BJT) Single Transistor, General Purpose, NPN, has a maximum collector-emitter voltage of 140 V and can handle a continuous collector current of up to 16 A, with a peak rating of 30 A. It is rated for a total device dissipation of 150 W at 25°C, with a thermal resistance of 1.17 °C/W from junction to case. The transistor features a low saturation voltage of 1.4 V at a collector current of 8 A and a base current of 0.8 A, making it suitable for applications requiring high efficiency. It is characterized for linear operation and is designed for high power audio, disk head positioning, and power switching circuits, including relay or solenoid drivers. The device is RoHS compliant and has a wide operating temperature range from -65 to +200 °C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 140 V, 150 W, 16 A, 15 Rohs Compliant Multicomp Pro - 78M7083 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 140 V, 150 W, 16 A, 15 Rohs Compliant Multicomp Pro
78M7083
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 140 V, 150 W, 16 A, 15 Rohs Compliant Multicomp Pro 78M7083
Bipolar (BJT) Single Transistor, General Purpose, NPN, 140 V, 150 W, 16 A, 15 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 140 V, 150 W, 16 A, 15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 78M7083
Product Name Bipolar (Bjt) Single Transistor, General Purpose, Npn, 140 V, 150 W, 16 A, 15 Rohs Compliant Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25-QVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
Bipolar Transistors - 1220641 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MX0912B251Y - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
VCEO 60 volts
Output Power 690 watts
View Details
2 suppliers