The 2N3772 is an NPN silicon power transistor rated for 60 V collector-emitter voltage and 20 A continuous collector current, with a maximum power dissipation of 150 W at 25°C case temperature. It is packaged in a TO-3 case measuring up to 39.37 mm in height and 22.22 mm in diameter. The device has a junction-to-case thermal resistance of 1.17°C/W and operates from -65°C to +200°C. It supports forward biased second breakdown with a 2.75 A capability at 60 V and 1 second duration. Electrical characteristics include a DC current gain (hFE) range of 5 to 60 at 20 A and a collector-emitter saturation voltage of up to 4 V at 20 A collector current. The part is RoHS compliant.
TRANS, BIPOLAR, NPN, 60V, 20A, TO-3 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 76AH6516 |
| Product Name | Trans, Bipolar, Npn, 60V, 20A, To-3 Rohs Compliant Multicomp Pro |
| Polarity | NPN |