multicomp PRO Bipolar Transistor, Npn, 80V, To-18; Transistor Polarity Multicomp Pro 2N3700

Description
BIPOLAR TRANSISTOR, NPN, 80V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 80V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3700 is a silicon NPN bipolar transistor in a TO-18 case for amplifier and switching applications, with a maximum collector-emitter voltage of 80 V, continuous collector current of 1 A, and power dissipation of 500 mW at 25°C. It derates at 2.85 mW/°C above 25°C, with a junction temperature range of -65°C to +200°C. The transistor has a thermal resistance of 97°C/W from junction to case and 350°C/W from junction to ambient. Pin configuration is emitter, base, collector with lead temperature rating of 300°C for 60 seconds. Current gain (hFE) ranges from 15 to 300 depending on collector current, and the current gain-bandwidth product is 100 to 400 MHz. Input and output capacitances are 60 pF and 12 pF respectively at 1 MHz.

Datasheet Summary
Powered by GS/AI

The 2N3700 is a silicon NPN bipolar transistor in a TO-18 case for amplifier and switching applications, with a maximum collector-emitter voltage of 80 V, continuous collector current of 1 A, and power dissipation of 500 mW at 25°C. It derates at 2.85 mW/°C above 25°C, with a junction temperature range of -65°C to +200°C. The transistor has a thermal resistance of 97°C/W from junction to case and 350°C/W from junction to ambient. Pin configuration is emitter, base, collector with lead temperature rating of 300°C for 60 seconds. Current gain (hFE) ranges from 15 to 300 depending on collector current, and the current gain-bandwidth product is 100 to 400 MHz. Input and output capacitances are 60 pF and 12 pF respectively at 1 MHz.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 80V, To-18; Transistor Polarity Multicomp Pro - 35C0706 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V, To-18; Transistor Polarity Multicomp Pro
35C0706
Bipolar Transistor, Npn, 80V, To-18; Transistor Polarity Multicomp Pro 35C0706
BIPOLAR TRANSISTOR, NPN, 80V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 35C0706
Product Name Bipolar Transistor, Npn, 80V, To-18; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data