multicomp PRO Bipolar Transistor, Npn, 150V To-39; Transistor Polarity Multicomp Pro 2N3501

Description
BIPOLAR TRANSISTOR, NPN, 150V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:300mA; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 150V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:300mA; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 150V To-39; Transistor Polarity Multicomp Pro - 35C0704 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 150V To-39; Transistor Polarity Multicomp Pro
35C0704
Bipolar Transistor, Npn, 150V To-39; Transistor Polarity Multicomp Pro 35C0704
BIPOLAR TRANSISTOR, NPN, 150V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:300mA; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 150V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:300mA; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 35C0704
Product Name Bipolar Transistor, Npn, 150V To-39; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data