BIPOLAR TRANSISTOR, NPN, 140V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:140V; DC Collector Current:10A; Power Dissipation Pd:117W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency ft:80kHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 78M7082 |
| Product Name | Bipolar Transistor, Npn, 140V; Transistor Polarity Multicomp Pro |
| Polarity | NPN |