multicomp PRO Bipolar Transistor, Npn, 250V To-39; Transistor Polarity Multicomp Pro 2N3440

Description
BIPOLAR TRANSISTOR, NPN, 250V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; DC Collector Current:1A; Power Dissipation Pd:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:160hFE RoHS Compliant: Yes
Datasheet
Description
BIPOLAR TRANSISTOR, NPN, 250V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; DC Collector Current:1A; Power Dissipation Pd:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:160hFE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 250V To-39; Transistor Polarity Multicomp Pro - 35C0703 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 250V To-39; Transistor Polarity Multicomp Pro
35C0703
Bipolar Transistor, Npn, 250V To-39; Transistor Polarity Multicomp Pro 35C0703
BIPOLAR TRANSISTOR, NPN, 250V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; DC Collector Current:1A; Power Dissipation Pd:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:160hFE RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 250V TO-39; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; DC Collector Current:1A; Power Dissipation Pd:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:160hFE RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 250 V, 15 Mhz, 5 W, 1 A, 40 Rohs Compliant Multicomp Pro - 98K6244 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 250 V, 15 Mhz, 5 W, 1 A, 40 Rohs Compliant Multicomp Pro
98K6244
Bipolar (Bjt) Single Transistor, Npn, 250 V, 15 Mhz, 5 W, 1 A, 40 Rohs Compliant Multicomp Pro 98K6244
Bipolar (BJT) Single Transistor, NPN, 250 V, 15 MHz, 5 W, 1 A, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 250 V, 15 MHz, 5 W, 1 A, 40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 35C0703 98K6244
Product Name Bipolar Transistor, Npn, 250V To-39; Transistor Polarity Multicomp Pro Bipolar (Bjt) Single Transistor, Npn, 250 V, 15 Mhz, 5 W, 1 A, 40 Rohs Compliant Multicomp Pro
Polarity NPN NPN
Unlock Full Specs
to access all available technical data