The 2N3251A is a silicon PNP transistor in a JEDEC TO-18 metal case, designed for amplifier and switching applications. It has a collector-base and collector-emitter voltage rating of 60 V, a continuous collector current of 0.2 A, and a total device dissipation of 0.36 W at 25°C, derating at 2.06 mW/°C. The junction temperature range is -55°C to +150°C, with a junction-to-case thermal resistance of 146 °C/W and junction-to-ambient of 486 °C/W. The device is mounted through-hole with three pins and has physical dimensions of 5.24 to 5.84 mm in height, 4.52 to 4.97 mm in body diameter, and 12.7 mm in lead length.
BIPOLAR TRANSISTOR, PNP, -60V TO-18; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:200mA; Power Dissipation:360mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0701 |
| Product Name | Bipolar Transistor, Pnp, -60V To-18; Transistor Polarity Multicomp Pro |
| Polarity | PNP |