multicomp PRO Bipolar Transistor, Npn, 60V, To-39; Transistor Polarity Multicomp Pro 2N3053A

Description
BIPOLAR TRANSISTOR, NPN, 60V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:700mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 60V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:700mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 60V, To-39; Transistor Polarity Multicomp Pro - 35C0699 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V, To-39; Transistor Polarity Multicomp Pro
35C0699
Bipolar Transistor, Npn, 60V, To-39; Transistor Polarity Multicomp Pro 35C0699
BIPOLAR TRANSISTOR, NPN, 60V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:700mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:700mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 35C0699
Product Name Bipolar Transistor, Npn, 60V, To-39; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155197 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
50 V, 100 mA NPN general purpose transistor - 2PD601ASW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
6 suppliers
25V 0.5A Bipolar Transistor - 276-BC80825WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers