The 2N3053 is a Silicon NPN bipolar transistor in a TO-39 package, designed for amplifier and switching applications. It has a collector-emitter voltage rating of 40V, a continuous collector current of 0.7A, and a total device dissipation of 800mW at 25°C. The device features a collector-base breakdown voltage of 60V, an emitter-base breakdown voltage of 5V, and a junction temperature range of -65°C to +200°C. It has a thermal resistance of 35°C/W, a current gain-bandwidth product of 100MHz to 400MHz, and an output capacitance of up to 12pF. The package dimensions are 8.5mm to 9.39mm in height, 7.74mm to 8.50mm in width, and 12.7mm in lead length. The transistor meets RoHS standards.
BIPOLAR TRANSISTOR, NPN, 40V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:700mA; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0698 |
| Product Name | Bipolar Transistor, Npn, 40V, To-39; Transistor Polarity Multicomp Pro |
| Polarity | NPN |