The 2N2907 is a PNP bipolar transistor in a TO-18 metal can package, rated for a collector-emitter voltage of 40 V, a continuous collector current of 600 mA, and a power dissipation of 400 mW at 25°C ambient temperature. The junction temperature range operates from -65°C to +200°C. The DC current gain (hfe) ranges from 100 to 300 at 150 mA collector current and 10 V collector-emitter voltage. Collector-emitter saturation voltage is 0.4 V at 150 mA collector current and 15 mA base current, and 1.6 V at 500 mA collector current and 50 mA base current. The transition frequency is 200 MHz. The TO-18 package has dimensions of 5.24 to 5.84 mm in length (A), 4.52 to 4.97 mm in width (B), and 12.7 mm in lead length (K).
Bipolar (BJT) Single Transistor, PNP, 40 V, 400 mW, 600 mA, 100 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 98K6241 |
| Product Name | Bipolar (Bjt) Single Transistor, Pnp, 40 V, 400 Mw, 600 Ma, 100 Rohs Compliant Multicomp Pro |
| Polarity | PNP |