multicomp PRO Bipolar Transistor, Pnp, -60V To-18; Transistor Polarity Multicomp 2N2906A

Description
BIPOLAR TRANSISTOR, PNP, -60V TO-18; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:400mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -60V TO-18; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:400mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -60V To-18; Transistor Polarity Multicomp - 78M7080 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -60V To-18; Transistor Polarity Multicomp
78M7080
Bipolar Transistor, Pnp, -60V To-18; Transistor Polarity Multicomp 78M7080
BIPOLAR TRANSISTOR, PNP, -60V TO-18; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:400mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -60V TO-18; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:400mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 78M7080
Product Name Bipolar Transistor, Pnp, -60V To-18; Transistor Polarity Multicomp
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846B/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
 - BC857BL3E6327XTMA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-TSLP-3
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
Bipolar Transistors - 6697316 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details