TRANSISTOR, PNP, -60V, -0.6A, TO-205AD; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:3W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:290X RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -60 V, 3 W, -600 mA, 50 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 35C0695 | 13M5754 |
| Product Name | Transistor, Pnp, -60V, -0.6A, To-205Ad; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, Pnp, -60 V, 3 W, -600 Ma, 50 Rohs Compliant Multicomp Pro |
| Transistor Type | Transistor, Pnp, -60V, -0.6A, To-205Ad; Transistor Polarity Multicomp Pro |