multicomp PRO Unijunction Transistor, 0.3W 50Ma To-18; Repetitive Peak Forward Current Itrm Multicomp Pro 2N2647

Description
UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-18; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:1µA; Valley Current Iv:10mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:-; MSL:-; Emitter Current:50mA RoHS Compliant: No
Description
UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-18; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:1µA; Valley Current Iv:10mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:-; MSL:-; Emitter Current:50mA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Unijunction Transistor, 0.3W 50Ma To-18; Repetitive Peak Forward Current Itrm Multicomp Pro - 35C0694 - Newark, An Avnet Company
Chicago, IL, United States
Unijunction Transistor, 0.3W 50Ma To-18; Repetitive Peak Forward Current Itrm Multicomp Pro
35C0694
Unijunction Transistor, 0.3W 50Ma To-18; Repetitive Peak Forward Current Itrm Multicomp Pro 35C0694
UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-18; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:1µA; Valley Current Iv:10mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:-; MSL:-; Emitter Current:50mA RoHS Compliant: No

UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-18; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:1µA; Valley Current Iv:10mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:-; MSL:-; Emitter Current:50mA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 35C0694
Product Name Unijunction Transistor, 0.3W 50Ma To-18; Repetitive Peak Forward Current Itrm Multicomp Pro
Thyristor Type Unijunction Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Triacs - MOC3012 - 850473-MOC3012 - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857CAH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details