multicomp PRO Unijunction Transistor, 0.3W, 50Ma, To-18; Repetitive Peak Forward Current Itrm Multicomp Pro 2N2646

Description
UNIJUNCTION TRANSISTOR, 0.3W, 50mA, TO-18; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:1µA; Valley Current Iv:6mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:2N2646 / 2N2647; MSL:- RoHS Compliant: Yes
Datasheet
Description
UNIJUNCTION TRANSISTOR, 0.3W, 50mA, TO-18; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:1µA; Valley Current Iv:6mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:2N2646 / 2N2647; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unijunction Transistor, 0.3W, 50Ma, To-18; Repetitive Peak Forward Current Itrm Multicomp Pro - 35C0693 - Newark, An Avnet Company
Chicago, IL, United States
Unijunction Transistor, 0.3W, 50Ma, To-18; Repetitive Peak Forward Current Itrm Multicomp Pro
35C0693
Unijunction Transistor, 0.3W, 50Ma, To-18; Repetitive Peak Forward Current Itrm Multicomp Pro 35C0693
UNIJUNCTION TRANSISTOR, 0.3W, 50mA, TO-18; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:1µA; Valley Current Iv:6mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:2N2646 / 2N2647; MSL:- RoHS Compliant: Yes

UNIJUNCTION TRANSISTOR, 0.3W, 50mA, TO-18; Repetitive Peak Forward Current Itrm:2A; Peak Emitter Current:1µA; Valley Current Iv:6mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:2N2646 / 2N2647; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 35C0693
Product Name Unijunction Transistor, 0.3W, 50Ma, To-18; Repetitive Peak Forward Current Itrm Multicomp Pro
Thyristor Type Unijunction Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827DH1400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Thyristors - 5052949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semitop3
Pin Count 13
View Details
SCRs - 448-T2563NH80TOHXOSA1-ND - DigiKey
Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type TO-200AF
Operating Temperature 120 C (248 F)
View Details
2 suppliers