The 2N2484 is an NPN bipolar transistor in a TO-18 package, designed for low-power, high-speed switching and amplification applications. It has a maximum collector-emitter voltage of 60 V and a continuous collector current of 50 mA. The device dissipates 360 mW at 25⁰C, with derating of 2.06 mW/°C above that temperature. Its operating junction temperature ranges from -65⁰C to +200⁰C, and thermal resistance from junction to ambient is 485 °C/W. The transistor meets MIL-19500/376 and has a gold-plated lead finish. Electrical characteristics include a current gain (hfe) of up to 800 at 10 mA collector current and a collector-emitter saturation voltage of 0.35 V maximum at 10 mA collector current and 1 mA base current.
BIPOLAR TRANSISTOR, NPN, 60V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:50mA; Power Dissipation:360mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0692 |
| Product Name | Bipolar Transistor, Npn, 60V, To-18; Transistor Polarity Multicomp Pro |
| Polarity | NPN |