A silicon NPN bipolar transistor in a TO-39 package for high-speed switching applications, with a collector-emitter voltage rating of 40V, continuous collector current of 800mA, and total device dissipation of 1.2W at 25°C case temperature. The device has a junction temperature range of -65°C to +200°C and meets RoHS standards. Physical dimensions are specified with height between 8.5mm and 9.39mm, body diameter between 7.74mm and 8.5mm, and lead diameter between 0.4mm and 0.53mm.
BIPOLAR TRANSISTOR, NPN, 40V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:800mA; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0688 |
| Product Name | Bipolar Transistor, Npn, 40V, To-39; Transistor Polarity Multicomp Pro |
| Polarity | NPN |