multicomp PRO Bipolar Transistor, Npn, 65V, To-39; Transistor Polarity Multicomp Pro 2N2102

Description
BIPOLAR TRANSISTOR, NPN, 65V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 65V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 65V, To-39; Transistor Polarity Multicomp Pro - 35C0687 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 65V, To-39; Transistor Polarity Multicomp Pro
35C0687
Bipolar Transistor, Npn, 65V, To-39; Transistor Polarity Multicomp Pro 35C0687
BIPOLAR TRANSISTOR, NPN, 65V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 65V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:1A; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 35C0687
Product Name Bipolar Transistor, Npn, 65V, To-39; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697445 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sm
Number of units in IC 2
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers