BIPOLAR TRANSISTOR, NPN, 80V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0686 |
| Product Name | Bipolar Transistor, Npn, 80V, To-39; Transistor Polarity Multicomp Pro |
| Polarity | NPN |