multicomp PRO Sensor Cord, 8P, M12 Plug-Free End, 1M; Connector Type A Multicomp Pro 2MT3012-W08200

Description
SENSOR CORD, 8P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M12; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M12; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P, M12 Plug-Free End, 1M; Connector Type A Multicomp Pro - 27T3190 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Plug-Free End, 1M; Connector Type A Multicomp Pro
27T3190
Sensor Cord, 8P, M12 Plug-Free End, 1M; Connector Type A Multicomp Pro 27T3190
SENSOR CORD, 8P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M12; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 8P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M12; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3190
Product Name Sensor Cord, 8P, M12 Plug-Free End, 1M; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details