multicomp PRO Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Multicomp Pro 2MT3002-W04300

Description
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:2MT3002-W0 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:2MT3002-W0 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Multicomp Pro - 27T3184 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Multicomp Pro
27T3184
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Multicomp Pro 27T3184
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:2MT3002-W0 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:2MT3002-W0 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27T3184
Product Name Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - CC-A-35-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details