multicomp PRO Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro 2MS4T1B5M2RE

Description
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2MS4 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20VRoHS Compliant: Yes
Description
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2MS4 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro - 95M1955 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro
95M1955
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro 95M1955
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2MS4 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20VRoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2MS4 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M1955
Product Name Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switches - 2-1825136-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Process Sealed Subminiature Toggle - A19AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 361832 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details