multicomp PRO Connector, Circular, Receptacle, 4 Position, Pcb; Product Range Multicomp Pro 2MJ-0402A120

Description
CONNECTOR, CIRCULAR, RECEPTACLE, 4 POSITION, PCB; Product Range:-; Gender:Receptacle; Voltage Rating:20V; Current Rating:7.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Connector Type:Circular Industrial RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, CIRCULAR, RECEPTACLE, 4 POSITION, PCB; Product Range:-; Gender:Receptacle; Voltage Rating:20V; Current Rating:7.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Connector Type:Circular Industrial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Circular, Receptacle, 4 Position, Pcb; Product Range Multicomp Pro - 41T3005 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Receptacle, 4 Position, Pcb; Product Range Multicomp Pro
41T3005
Connector, Circular, Receptacle, 4 Position, Pcb; Product Range Multicomp Pro 41T3005
CONNECTOR, CIRCULAR, RECEPTACLE, 4 POSITION, PCB; Product Range:-; Gender:Receptacle; Voltage Rating:20V; Current Rating:7.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Connector Type:Circular Industrial RoHS Compliant: Yes

CONNECTOR, CIRCULAR, RECEPTACLE, 4 POSITION, PCB; Product Range:-; Gender:Receptacle; Voltage Rating:20V; Current Rating:7.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Connector Type:Circular Industrial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41T3005
Product Name Connector, Circular, Receptacle, 4 Position, Pcb; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-2-Z-WR4-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1366-1 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details
2 suppliers
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details