multicomp PRO Circular Din Connector, Rcpt, 3Pos, Pcb; Product Range Multicomp Pro 2MJ-0401A110

Description
CIRCULAR DIN CONNECTOR, RCPT, 3POS, PCB; Product Range:-; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR DIN CONNECTOR, RCPT, 3POS, PCB; Product Range:-; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Din Connector, Rcpt, 3Pos, Pcb; Product Range Multicomp Pro - 41T3002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Din Connector, Rcpt, 3Pos, Pcb; Product Range Multicomp Pro
41T3002
Circular Din Connector, Rcpt, 3Pos, Pcb; Product Range Multicomp Pro 41T3002
CIRCULAR DIN CONNECTOR, RCPT, 3POS, PCB; Product Range:-; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR DIN CONNECTOR, RCPT, 3POS, PCB; Product Range:-; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41T3002
Product Name Circular Din Connector, Rcpt, 3Pos, Pcb; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details