multicomp PRO Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 2MD3T1B5M2RE

Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro - 98K6228 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
98K6228
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 98K6228
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K6228
Product Name Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1752887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round with Cap
Momentary Contact Switch Function On-On
View Details
2 suppliers
15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details