multicomp PRO Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 2MD2T2B2M2RE

Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD2 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD2 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro - 95M1942 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
95M1942
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 95M1942
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD2 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD2 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M1942
Product Name Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 1-1825138-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Process Sealed Subminiature Toggle - A23JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details