multicomp PRO Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 2MD2T1B5M2RE

Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD2 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD2 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro - 95M1941 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
95M1941
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 95M1941
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD2 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD2 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M1941
Product Name Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 450-08-1-1-13D950-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Antistatic Toggle - B12AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
Toggle Switch - 21506962 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details