multicomp PRO Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 2MD1T2B2M7RE

Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD1 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD1 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro - 95M1940 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
95M1940
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 95M1940
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD1 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD1 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M1940
Product Name Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 401709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switches - 2300-B12HW - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details