multicomp PRO Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 2MD1T2B2M6RE

Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro - 98K6227 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
98K6227
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 98K6227
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2MD Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K6227
Product Name Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 1825137-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle Switches - A1RKW-ND - DigiKey
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary ON
View Details
3 suppliers
Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details