multicomp PRO Circular Conn, Plug, 8Pos, Cable; Product Range Multicomp Pro 2CT3033-W08300

Description
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 8Pos, Cable; Product Range Multicomp Pro - 97Y9788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Cable; Product Range Multicomp Pro
97Y9788
Circular Conn, Plug, 8Pos, Cable; Product Range Multicomp Pro 97Y9788
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97Y9788
Product Name Circular Conn, Plug, 8Pos, Cable; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details