multicomp PRO Circular Conn, Plug, 4Pos, Cable; Product Range Multicomp Pro 2CT3033-W04400

Description
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 4Pos, Cable; Product Range Multicomp Pro - 97Y9782 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Cable; Product Range Multicomp Pro
97Y9782
Circular Conn, Plug, 4Pos, Cable; Product Range Multicomp Pro 97Y9782
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97Y9782
Product Name Circular Conn, Plug, 4Pos, Cable; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details