The Circular Connector Plug, 4Pos, Cable (Part Number: 97Y9780) from the Multicomp Pro range features a male connector with a lock-type mating style. It is designed for field wiring with solder pins and is constructed from durable materials including a nylon body reinforced with glass fiber and copper alloy contacts that are gold plated. The connector supports a cable outer diameter of 4mm to 6.5mm and has a contact resistance of ,â§30m,Ѷ without cable. This product offers an insulation resistance of ,â 100M,Ѷ at DC 500V and is rated for a breakdown voltage of ,â AC 500V for one minute. It is built for durability with a minimum of 500 mating cycles and is resistant to corrosion, having passed a 48-hour salt spray test. The connector operates effectively within a temperature range of -40°C to +100°C and has an IP67 waterproof rating, allowing it to be submerged in 1 meter of water for up to 30 minutes. Engineers considering this connector should note its compatibility with recommended cable sizes of 18AWG to 20AWG for a current rating of 10A.
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97Y9780 |
| Product Name | Circular Conn, Plug, 4Pos, Cable; Product Range Multicomp Pro |
| Connector Type | Circular / Cylindrical Connectors |