multicomp PRO Circular Conn, Plug, 2Pos, Cable; Product Range Multicomp Pro 2CT3033-W024A0

Description
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 2Pos, Cable; Product Range Multicomp Pro - 97Y9774 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Cable; Product Range Multicomp Pro
97Y9774
Circular Conn, Plug, 2Pos, Cable; Product Range Multicomp Pro 97Y9774
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97Y9774
Product Name Circular Conn, Plug, 2Pos, Cable; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details