multicomp PRO Circular Conn, Plug, 2Pos, Cable; Product Range Multicomp Pro 2CT3033-W02300H

Description
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 2Pos, Cable; Product Range Multicomp Pro - 97Y9773 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Cable; Product Range Multicomp Pro
97Y9773
Circular Conn, Plug, 2Pos, Cable; Product Range Multicomp Pro 97Y9773
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97Y9773
Product Name Circular Conn, Plug, 2Pos, Cable; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details