multicomp PRO Circular Conn, Plug, 3Pos, Cable; Product Range Multicomp Pro 2CT3032-W03300

Description
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 3Pos, Cable; Product Range Multicomp Pro - 97Y9758 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Cable; Product Range Multicomp Pro
97Y9758
Circular Conn, Plug, 3Pos, Cable; Product Range Multicomp Pro 97Y9758
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97Y9758
Product Name Circular Conn, Plug, 3Pos, Cable; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details