The Circular Connector Plug, 2Pos, Cable (Part Number: 97Y9757) from the Multicomp Pro range features a female connector with a lock-type mating style. It is designed for field wiring with solder pins and is constructed from durable materials including a nylon+GF and PBT body, with contacts made from copper alloy that are gold plated for enhanced conductivity. The connector supports a cable outer diameter ranging from 4mm to 6.5mm and has a current rating of 10A, suitable for 18AWG to 20AWG cables. This connector offers a contact resistance of ,â§30m,Ѷ and an insulation resistance of ,â 100M,Ѷ at DC 500V. It is rated for a breakdown voltage of ,â AC 500V for one minute and has a durability of at least 500 mating cycles. The product is also resistant to corrosion, having passed a 48-hour salt spray test, and is rated IP67, making it waterproof for immersion in 1 meter of water for up to 30 minutes. The operating temperature range is from -40°C to +100°C, making it suitable for various environmental conditions.
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:Standard Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97Y9757 |
| Product Name | Circular Conn, Plug, 2Pos, Cable; Product Range Multicomp Pro |
| Connector Type | Circular / Cylindrical Connectors |