multicomp PRO Circular Cable Cord, 8Pos Plug, 1M, Blk; Connector Type A Multicomp Pro 2CT3024-W08300

Description
CIRCULAR CABLE CORD, 8POS PLUG, 1M, BLK; Connector Type A:Circular 8 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CIRCULAR CABLE CORD, 8POS PLUG, 1M, BLK; Connector Type A:Circular 8 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 8Pos Plug, 1M, Blk; Connector Type A Multicomp Pro - 27T3166 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 8Pos Plug, 1M, Blk; Connector Type A Multicomp Pro
27T3166
Circular Cable Cord, 8Pos Plug, 1M, Blk; Connector Type A Multicomp Pro 27T3166
CIRCULAR CABLE CORD, 8POS PLUG, 1M, BLK; Connector Type A:Circular 8 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 8POS PLUG, 1M, BLK; Connector Type A:Circular 8 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3166
Product Name Circular Cable Cord, 8Pos Plug, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details