multicomp PRO Circular Cable Cord, 5Pos Plug, 1M, Blk; Connector Type A Multicomp 2CT3024-W05300

Description
CIRCULAR CABLE CORD, 5POS PLUG, 1M, BLK; Connector Type A:Circular 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CORD, 5POS PLUG, 1M, BLK; Connector Type A:Circular 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 5Pos Plug, 1M, Blk; Connector Type A Multicomp - 27T3163 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 5Pos Plug, 1M, Blk; Connector Type A Multicomp
27T3163
Circular Cable Cord, 5Pos Plug, 1M, Blk; Connector Type A Multicomp 27T3163
CIRCULAR CABLE CORD, 5POS PLUG, 1M, BLK; Connector Type A:Circular 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 5POS PLUG, 1M, BLK; Connector Type A:Circular 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3163
Product Name Circular Cable Cord, 5Pos Plug, 1M, Blk; Connector Type A Multicomp
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details